KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD680J

Description
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD680JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD680JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD680JTR-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD680JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD680JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD680JDKR-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD680JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD680JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD680JCT-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
961298-RK73B2BTTD680J
Resistors - Chip Resistor - Surface Mount 961298-RK73B2BTTD680J
Win Source Part Number: 961298-RK73B2BTTD680 J Category: Resistors>Chip Resistor - Surface Mount Series: RK73B Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MCHVR06JTEV0680; ERJ-8GEYJ680V; CRCW120668R0JNEA; MCR18ERTJ680; ERJ-8GEYJ620V; RC1206JR-0768RL; AC1206JR-0768RL; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RK73B2BTTD680JD KR,2019-RK73B2BTTD68 0JTR,2019-RK73B2BTTD 680JCT Base Product Number: RK73B2B

Win Source Part Number: 961298-RK73B2BTTD680J
Category: Resistors>Chip Resistor - Surface Mount
Series: RK73B
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MCHVR06JTEV0680; ERJ-8GEYJ680V; CRCW120668R0JNEA; MCR18ERTJ680; ERJ-8GEYJ620V; RC1206JR-0768RL; AC1206JR-0768RL;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RK73B2BTTD680JDKR,2019-RK73B2BTTD680JTR,2019-RK73B2BTTD680JCT
Base Product Number: RK73B2B

Buy Now Datasheet
68 OHM 4W Resistor - 52-RK73B2BTTD680J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 4W Resistor
52-RK73B2BTTD680J
68 OHM 4W Resistor 52-RK73B2BTTD680J
RES 68 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD680J can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD680J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD680J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors 1/4watts 68ohms 5% - 430-RK73B2BTTD680J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watts 68ohms 5%
430-RK73B2BTTD680J
Thick Film Resistors 1/4watts 68ohms 5% 430-RK73B2BTTD680J
Thick Film Resistors 1/4watts 68ohms 5%

Thick Film Resistors 1/4watts 68ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - RK73B2BTTD680J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2BTTD680J
Chip Resistor - Surface Mount RK73B2BTTD680J
RES 68 OHM 5% 1/4W 1206

RES 68 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B2BTTD680JTR-ND 961298-RK73B2BTTD680J 52-RK73B2BTTD680J 430-RK73B2BTTD680J RK73B2BTTD680J
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 68 OHM 4W Resistor Thick Film Resistors 1/4watts 68ohms 5% Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details