KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD470J

Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD470JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD470JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD470JCT-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD470JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD470JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD470JTR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD470JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD470JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD470JDKR-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
47 OHM 4W Resistor - 52-RK73B2BTTD470J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 4W Resistor
52-RK73B2BTTD470J
47 OHM 4W Resistor 52-RK73B2BTTD470J
RES 47 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD470J can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD470J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD470J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1206 47 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B2BTTD470J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 47 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B2BTTD470J
Res Thick Film 1206 47 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B2BTTD470J
Res Thick Film 1206 47 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 1206 47 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RK73B2BTTD470J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2BTTD470J
Chip Resistor - Surface Mount RK73B2BTTD470J
RES 47 OHM 5% 1/4W 1206

RES 47 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B2BTTD470JCT-ND 52-RK73B2BTTD470J 430-RK73B2BTTD470J RK73B2BTTD470J
Product Name Chip Resistor - Surface Mount 47 OHM 4W Resistor Res Thick Film 1206 47 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details