KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2BTTD391J RK73B2BTTD391J

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 733833-RK73B2BTTD391 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 733833-RK73B2BTTD391 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2BTTD391J
733833-RK73B2BTTD391J
Chip Resistor - Surface Mount - RK73B2BTTD391J 733833-RK73B2BTTD391J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 733833-RK73B2BTTD391 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 390 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 733833-RK73B2BTTD391J
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 390 Ohms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B2BTTD391JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD391JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD391JTR-ND
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD391JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD391JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD391JCT-ND
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD391JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD391JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD391JDKR-ND
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
390 OHM 4W Resistor - 52-RK73B2BTTD391J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM 4W Resistor
52-RK73B2BTTD391J
390 OHM 4W Resistor 52-RK73B2BTTD391J
RES 390 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD391J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD391J can be used for catalog matching and distributor lookup.

RES 390 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD391J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD391J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1206 390 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B2BTTD391J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 390 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B2BTTD391J
Res Thick Film 1206 390 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B2BTTD391J
Res Thick Film 1206 390 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 1206 390 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site
Res, 390R, 5%, 0.25W, 1206 Rohs Compliant Koa - 84AH9113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.25W, 1206 Rohs Compliant Koa
84AH9113
Res, 390R, 5%, 0.25W, 1206 Rohs Compliant Koa 84AH9113
RES, 390R, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 390R, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 733833-RK73B2BTTD391J 2019-RK73B2BTTD391JTR-ND 52-RK73B2BTTD391J 430-RK73B2BTTD391J 84AH9113
Product Name Chip Resistor - Surface Mount - RK73B2BTTD391J Chip Resistor - Surface Mount 390 OHM 4W Resistor Res Thick Film 1206 390 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R Res, 390R, 5%, 0.25W, 1206 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details