30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
RES 30K OHM 5% 1/4W 1206
RES, 30K, 5%, 0.25W, 1206 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73B2BTTD303JTR-ND | RK73B2BTTD303J | RK73B2BTTD303J | 84AH9102 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 30K, 5%, 0.25W, 1206 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | ||
| Tolerance | 5 +/- % | 5 +/- % |