KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD2R7J

Description
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD2R7JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD2R7JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD2R7JDKR-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD2R7JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD2R7JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD2R7JTR-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD2R7JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD2R7JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD2R7JCT-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 0.25W, 1206 Rohs Compliant Koa - 84AH9072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 0.25W, 1206 Rohs Compliant Koa
84AH9072
Res, 2R7, 5%, 0.25W, 1206 Rohs Compliant Koa 84AH9072
RES, 2R7, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2R7, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors 1/4watts 2.7ohms 5% - 430-RK73B2BTTD2R7J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/4watts 2.7ohms 5%
430-RK73B2BTTD2R7J
Thick Film Resistors 1/4watts 2.7ohms 5% 430-RK73B2BTTD2R7J
Thick Film Resistors 1/4watts 2.7ohms 5%

Thick Film Resistors 1/4watts 2.7ohms 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B2BTTD2R7JDKR-ND 84AH9072 430-RK73B2BTTD2R7J
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 0.25W, 1206 Rohs Compliant Koa Thick Film Resistors 1/4watts 2.7ohms 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details