KOA Speer Electronics, Inc. Connectors,Interconnects RK73B2BTTD2R2J

Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Thin Film Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-LQFP (10x10) Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Thin Film Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-LQFP (10x10) Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 4W Composition: Thin Film Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-LQFP (10x10) Temperature Coefficient: X7R

Category: Connectors,Interconnects
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Resistance: 100(ohm)
Tolerance: ±20%
Power (Watts): 4W
Composition: Thin Film
Features: 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-LQFP (10x10)
Temperature Coefficient: X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details