27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Resistors - Chip Resistor - Surface Mount
RES 27K OHM 5% 1/4W 1206
Res Thick Film 1206 27K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73B2BTTD273JDKR-ND | RK73B2BTTD273J | RK73B2BTTD273J | 430-RK73B2BTTD273J |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res Thick Film 1206 27K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Automotive | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |