KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD272J

Description
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD272JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD272JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD272JTR-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD272JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD272JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD272JCT-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD272JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD272JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD272JDKR-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1206 2.7K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B2BTTD272J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 2.7K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B2BTTD272J
Res Thick Film 1206 2.7K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B2BTTD272J
Res Thick Film 1206 2.7K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 1206 2.7K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site
Res, 2K7, 5%, 0.25W, 1206 Rohs Compliant Koa - 84AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.25W, 1206 Rohs Compliant Koa
84AH9093
Res, 2K7, 5%, 0.25W, 1206 Rohs Compliant Koa 84AH9093
RES, 2K7, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 2K7, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 2K7, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa - 37AJ0775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa
37AJ0775
Res, 2K7, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa 37AJ0775
RES, 2K7, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K7, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73B2BTTD272JTR-ND 430-RK73B2BTTD272J 84AH9093 37AJ0775
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 2.7K Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R Res, 2K7, 5%, 0.25W, 1206 Rohs Compliant Koa Res, 2K7, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details