KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD161J

Description
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD161JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD161JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD161JCT-ND
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD161JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD161JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD161JTR-ND
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD161JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD161JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD161JDKR-ND
160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2BTTD161J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2BTTD161J
Chip Resistor - Surface Mount RK73B2BTTD161J
RES 160 OHM 5% 1/4W 1206

RES 160 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, 160R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa - 37AJ0773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa
37AJ0773
Res, 160R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa 37AJ0773
RES, 160R, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:160ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 160R, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:160ohm; Product Range:RK73B Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 160R, 5%, 0.25W, 1206 Rohs Compliant Koa - 84AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.25W, 1206 Rohs Compliant Koa
84AH9059
Res, 160R, 5%, 0.25W, 1206 Rohs Compliant Koa 84AH9059
RES, 160R, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

RES, 160R, 5%, 0.25W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73B2BTTD161JCT-ND RK73B2BTTD161J 37AJ0773 84AH9059
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 160R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Koa Res, 160R, 5%, 0.25W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details