KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2BTTD151J

Description
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2BTTD151JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD151JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD151JTR-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD151JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD151JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD151JCT-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2BTTD151JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2BTTD151JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2BTTD151JDKR-ND
150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

150 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1328605-RK73B2BTTD151J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328605-RK73B2BTTD151J
Resistors - Chip Resistor - Surface Mount 1328605-RK73B2BTTD151J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328605-RK73B2BTTD15 1J Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 150 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2BTTD151JD KR,2019-RK73B2BTTD15 1JTR,2019-RK73B2BTTD 151JCT Base Product Number: RK73B2B RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1328605-RK73B2BTTD151J
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2BTTD151JDKR,2019-RK73B2BTTD151JTR,2019-RK73B2BTTD151JCT
Base Product Number: RK73B2B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
150 OHM 4W Resistor - 52-RK73B2BTTD151J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150 OHM 4W Resistor
52-RK73B2BTTD151J
150 OHM 4W Resistor 52-RK73B2BTTD151J
RES 150 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD151J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD151J can be used for catalog matching and distributor lookup.

RES 150 OHM 5% 1/4W 1206 Product overview: RK73B2BTTD151J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2BTTD151J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 1206 150 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B2BTTD151J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 150 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B2BTTD151J
Res Thick Film 1206 150 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B2BTTD151J
Res Thick Film 1206 150 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 1206 150 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RK73B2BTTD151J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2BTTD151J
Chip Resistor - Surface Mount RK73B2BTTD151J
RES 150 OHM 5% 1/4W 1206

RES 150 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2BTTD151J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73B2BTTD151J
Resistors - Chip Resistor - Surface Mount RK73B2BTTD151J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B2BTTD151JTR-ND 1328605-RK73B2BTTD151J 52-RK73B2BTTD151J 430-RK73B2BTTD151J RK73B2BTTD151J RK73B2BTTD151J
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 150 OHM 4W Resistor Res Thick Film 1206 150 Ohm 5% 0.25W(1/4W) ±200ppm/C Molded SMD Automotive Punched Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details