KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73B2ATTD915J

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328579-RK73B2ATTD91 5J Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 9.1 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD915JT R,2019-RK73B2ATTD915 JDKR,2019-RK73B2ATTD 915JCT Base Product Number: RK73B2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328579-RK73B2ATTD91 5J Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 9.1 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD915JT R,2019-RK73B2ATTD915 JDKR,2019-RK73B2ATTD 915JCT Base Product Number: RK73B2A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1328579-RK73B2ATTD915J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328579-RK73B2ATTD915J
Resistors - Chip Resistor - Surface Mount 1328579-RK73B2ATTD915J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1328579-RK73B2ATTD91 5J Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 9.1 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD915JT R,2019-RK73B2ATTD915 JDKR,2019-RK73B2ATTD 915JCT Base Product Number: RK73B2A RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1328579-RK73B2ATTD915J
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 9.1 MOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ATTD915JTR,2019-RK73B2ATTD915JDKR,2019-RK73B2ATTD915JCT
Base Product Number: RK73B2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
4W Resistor - 52-RK73B2ATTD915J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 9.1M OHM 5% 1/4W 0805 Product overview: RK73B2ATTD915J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD915J can be used for catalog matching and distributor lookup.

RES 9.1M OHM 5% 1/4W 0805 Product overview: RK73B2ATTD915J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD915J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD915JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD915JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD915JTR-ND
9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

9.1 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B2ATTD915J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ATTD915J
Chip Resistor - Surface Mount RK73B2ATTD915J
RES 9.1M OHM 5% 1/4W 0805

RES 9.1M OHM 5% 1/4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2ATTD915J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73B2ATTD915J
Resistors - Chip Resistor - Surface Mount RK73B2ATTD915J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1328579-RK73B2ATTD915J 52-RK73B2ATTD915J 2019-RK73B2ATTD915JTR-ND RK73B2ATTD915J RK73B2ATTD915J
Product Name Resistors - Chip Resistor - Surface Mount 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 9.10E6 ohms 9.10E6 ohms 0.0091 ohms 9.10E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4644FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details