KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ATTD680J

Description
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ATTD680JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD680JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD680JCT-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD680JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD680JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD680JTR-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD680JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD680JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD680JDKR-ND
68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 68R, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH9003
Res, 68R, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH9003
RES, 68R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 68R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Koa - 37AJ0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Koa
37AJ0771
Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Koa 37AJ0771
RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:RK73B Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 68R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:RK73B Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B2ATTD680JCT-ND 84AH9003 37AJ0771
Product Name Chip Resistor - Surface Mount Res, 68R, 5%, 0.25W, 0805 Rohs Compliant Koa Res, 68R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Koa
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers