KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount RK73B2ATTD5R1J

Description
Win Source Part Number: 1355911-RK73B2ATTD5R 1J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: RK73B2A HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 5.1 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1355911-RK73B2ATTD5R 1J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: RK73B2A HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 5.1 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1355911-RK73B2ATTD5R1J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355911-RK73B2ATTD5R1J
Resistors - Chip Resistor - Surface Mount 1355911-RK73B2ATTD5R1J
Win Source Part Number: 1355911-RK73B2ATTD5R 1J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: RK73B2A HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 5.1 Ohms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355911-RK73B2ATTD5R1J
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RK73B
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: RK73B2A
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 5.1 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD5R1JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD5R1JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD5R1JCT-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD5R1JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD5R1JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD5R1JDKR-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD5R1JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD5R1JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD5R1JTR-ND
5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
5.1 OHM 4W Resistor - 52-RK73B2ATTD5R1J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1 OHM 4W Resistor
52-RK73B2ATTD5R1J
5.1 OHM 4W Resistor 52-RK73B2ATTD5R1J
RES 5.1 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD5R1J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD5R1J can be used for catalog matching and distributor lookup.

RES 5.1 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD5R1J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD5R1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 5R1, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8983
Res, 5R1, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8983
RES, 5R1, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 5R1, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1355911-RK73B2ATTD5R1J 2019-RK73B2ATTD5R1JCT-ND 52-RK73B2ATTD5R1J 84AH8983
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 5.1 OHM 4W Resistor Res, 5R1, 5%, 0.25W, 0805 Rohs Compliant Koa
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details