KOA Speer Electronics, Inc. Res, 3R3, 5%, 0.25W, 0805 Rohs Compliant Koa RK73B2ATTD3R3J.

Description
RES, 3R3, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
Description
RES, 3R3, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B2A resistor is a thick film chip resistor with a nominal resistance of 3.3 ohms, a tolerance of 5%, and a power rating of 0.25W. It is compliant with EU RoHS regulations, making it suitable for environmentally conscious designs. The resistor operates within an ambient temperature range of -55°C to +125°C and has a maximum overload voltage of 200V. It features a ceramic substrate and is designed for general-purpose applications. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor's dimensions are in the 0805 package size, which is commonly used in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The RK73B2A resistor is a thick film chip resistor with a nominal resistance of 3.3 ohms, a tolerance of 5%, and a power rating of 0.25W. It is compliant with EU RoHS regulations, making it suitable for environmentally conscious designs. The resistor operates within an ambient temperature range of -55°C to +125°C and has a maximum overload voltage of 200V. It features a ceramic substrate and is designed for general-purpose applications. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor's dimensions are in the 0805 package size, which is commonly used in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 3R3, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8946
Res, 3R3, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8946
RES, 3R3, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 3R3, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH8946
Product Name Res, 3R3, 5%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details