3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
3.9 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES 3.9M OHM 5% 1/4W 0805
RES, 3M9, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
RES 3.9M OHM 5% 1/4W 0805
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73B2ATTD395JTR-ND | RK73B2ATTD395J | 84AH8970 | RK73B2ATTD395J |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 3M9, 5%, 0.25W, 0805 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |