KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ATTD361J

Description
360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ATTD361JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD361JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD361JCT-ND
360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD361JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD361JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD361JDKR-ND
360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD361JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD361JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD361JTR-ND
360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2ATTD361J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73B2ATTD361J
Resistors - Chip Resistor - Surface Mount RK73B2ATTD361J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, 360R, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8961
Res, 360R, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8961
RES, 360R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 360R, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B2ATTD361J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ATTD361J
Chip Resistor - Surface Mount RK73B2ATTD361J
RES 360 OHM 5% 1/4W 0805

RES 360 OHM 5% 1/4W 0805

Supplier's Site Datasheet
Thick Film Resistors 1/8watts 360ohms 5% - 430-RK73B2ATTD361J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/8watts 360ohms 5%
430-RK73B2ATTD361J
Thick Film Resistors 1/8watts 360ohms 5% 430-RK73B2ATTD361J
Thick Film Resistors 1/8watts 360ohms 5%

Thick Film Resistors 1/8watts 360ohms 5%

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B2ATTD361JCT-ND RK73B2ATTD361J 84AH8961 RK73B2ATTD361J 430-RK73B2ATTD361J
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 360R, 5%, 0.25W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount Thick Film Resistors 1/8watts 360ohms 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details