KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ATTD300J RK73B2ATTD300J

Description
Manufacturer: KOA Speer Win Source Part Number: 891823-RK73B2ATTD300 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD300JT R, 2019-RK73B2ATTD300JC T, 2019-RK73B2ATTD300JD KR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 891823-RK73B2ATTD300 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD300JT R, 2019-RK73B2ATTD300JC T, 2019-RK73B2ATTD300JD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ATTD300J
891823-RK73B2ATTD300J
Chip Resistor - Surface Mount - RK73B2ATTD300J 891823-RK73B2ATTD300J
Manufacturer: KOA Speer Win Source Part Number: 891823-RK73B2ATTD300 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RK73B2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B2ATTD300JT R, 2019-RK73B2ATTD300JC T, 2019-RK73B2ATTD300JD KR

Manufacturer: KOA Speer
Win Source Part Number: 891823-RK73B2ATTD300J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RK73B2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B2ATTD300JTR, 2019-RK73B2ATTD300JCT, 2019-RK73B2ATTD300JDKR

Buy Now Datasheet
30 OHM 4W Resistor - 52-RK73B2ATTD300J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 OHM 4W Resistor
52-RK73B2ATTD300J
30 OHM 4W Resistor 52-RK73B2ATTD300J
RES 30 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD300J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD300J can be used for catalog matching and distributor lookup.

RES 30 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD300J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD300J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD300JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD300JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD300JTR-ND
30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD300JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD300JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD300JCT-ND
30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD300JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD300JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD300JDKR-ND
30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

30 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B2ATTD300J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B2ATTD300J
Resistors - Chip Resistor - Surface Mount RK73B2ATTD300J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 891823-RK73B2ATTD300J 52-RK73B2ATTD300J 2019-RK73B2ATTD300JTR-ND RK73B2ATTD300J
Product Name Chip Resistor - Surface Mount - RK73B2ATTD300J 30 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 30 ohms 30 ohms 30 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details