KOA Speer Electronics, Inc. 2.2 OHM 4W Resistor RK73B2ATTD2R2J

Description
RES 2.2 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD2R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD2R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.2 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD2R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD2R2J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2 OHM 4W Resistor - 52-RK73B2ATTD2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 OHM 4W Resistor
52-RK73B2ATTD2R2J
2.2 OHM 4W Resistor 52-RK73B2ATTD2R2J
RES 2.2 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD2R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD2R2J can be used for catalog matching and distributor lookup.

RES 2.2 OHM 5% 1/4W 0805 Product overview: RK73B2ATTD2R2J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD2R2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD2R2JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD2R2JDKR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD2R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD2R2JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD2R2JTR-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD2R2JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD2R2JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD2R2JCT-ND
2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ATTD2R2J
726396-RK73B2ATTD2R2J
Chip Resistor - Surface Mount - RK73B2ATTD2R2J 726396-RK73B2ATTD2R2J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 726396-RK73B2ATTD2R2 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 726396-RK73B2ATTD2R2J
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R - 430-RK73B2ATTD2R2J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R
430-RK73B2ATTD2R2J
Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R 430-RK73B2ATTD2R2J
Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R

Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R

Supplier's Site
Chip Resistor - Surface Mount - RK73B2ATTD2R2J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B2ATTD2R2J
Chip Resistor - Surface Mount RK73B2ATTD2R2J
RES 2.2 OHM 5% 1/4W 0805

RES 2.2 OHM 5% 1/4W 0805

Supplier's Site Datasheet
Res, 2R2, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8920
Res, 2R2, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8920
RES, 2R2, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 2R2, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RK73B2ATTD2R2J 2019-RK73B2ATTD2R2JDKR-ND 726396-RK73B2ATTD2R2J 430-RK73B2ATTD2R2J RK73B2ATTD2R2J 84AH8920
Product Name 2.2 OHM 4W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73B2ATTD2R2J Res Thick Film 0805 2.2 Ohm 5% 0.25W(1/4W) ±200ppm/C Pad SMD Automotive T/R Chip Resistor - Surface Mount Res, 2R2, 5%, 0.25W, 0805 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details