KOA Speer Electronics, Inc. Res, 20K, 5%, 0.25W, 0805 Rohs Compliant Koa RK73B2ATTD203J.

Description
RES, 20K, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
Description
RES, 20K, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B2A resistor is a thick film chip resistor with a nominal resistance of 20K ohms and a tolerance of 5%. It has a power rating of 0.25W and is housed in an 0805 package size. This component is compliant with EU RoHS regulations, ensuring it meets environmental standards. The resistor operates within a temperature range of -55°C to +125°C and is AEC-Q200 qualified, making it suitable for automotive applications. The maximum overload voltage is specified at 200V, and the resistor features lead-free terminations. Its performance characteristics include a temperature coefficient of resistance (TCR) of ±200 ppm/°C. This resistor is designed for general-purpose applications and is suitable for use in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The RK73B2A resistor is a thick film chip resistor with a nominal resistance of 20K ohms and a tolerance of 5%. It has a power rating of 0.25W and is housed in an 0805 package size. This component is compliant with EU RoHS regulations, ensuring it meets environmental standards. The resistor operates within a temperature range of -55°C to +125°C and is AEC-Q200 qualified, making it suitable for automotive applications. The maximum overload voltage is specified at 200V, and the resistor features lead-free terminations. Its performance characteristics include a temperature coefficient of resistance (TCR) of ±200 ppm/°C. This resistor is designed for general-purpose applications and is suitable for use in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8926
Res, 20K, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8926
RES, 20K, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 20K, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH8926
Product Name Res, 20K, 5%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details