KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B2ATTD154J

Description
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B2ATTD154JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD154JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD154JDKR-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD154JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD154JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD154JCT-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD154JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD154JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD154JTR-ND
150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

150 kOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 150K, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8906
Res, 150K, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8906
RES, 150K, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 150K, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res Thick Film 0805 150K Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B2ATTD154J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 150K Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B2ATTD154J
Res Thick Film 0805 150K Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B2ATTD154J
Res Thick Film 0805 150K Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0805 150K Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B2ATTD154JDKR-ND 84AH8906 430-RK73B2ATTD154J
Product Name Chip Resistor - Surface Mount Res, 150K, 5%, 0.25W, 0805 Rohs Compliant Koa Res Thick Film 0805 150K Ohm 5% 0.125W(1/8W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details