KOA Speer Electronics, Inc. Res, 10M, 5%, 0.25W, 0805 Rohs Compliant Koa RK73B2ATTD106J.

Description
RES, 10M, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
Description
RES, 10M, 5%, 0.25W, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B series thick film chip resistor, specifically the part number RK73B2A, has a nominal resistance of 10MΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.25W and is housed in an 0805 package size. This resistor is compliant with EU RoHS regulations, ensuring it meets environmental standards. The operating temperature range for this component is from -55°C to +125°C, making it suitable for a variety of applications. The resistor features lead-free terminations and is AEC-Q200 qualified, indicating its reliability for automotive applications. Additionally, it has a maximum overload voltage rating of 200V. The resistor's performance characteristics include a temperature coefficient of resistance (TCR) of ±200 ppm/°C. This product is appropriate for general-purpose applications where precise resistance values are required.

Datasheet Summary
Powered by GS/AI

The RK73B series thick film chip resistor, specifically the part number RK73B2A, has a nominal resistance of 10MΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.25W and is housed in an 0805 package size. This resistor is compliant with EU RoHS regulations, ensuring it meets environmental standards. The operating temperature range for this component is from -55°C to +125°C, making it suitable for a variety of applications. The resistor features lead-free terminations and is AEC-Q200 qualified, indicating its reliability for automotive applications. Additionally, it has a maximum overload voltage rating of 200V. The resistor's performance characteristics include a temperature coefficient of resistance (TCR) of ±200 ppm/°C. This product is appropriate for general-purpose applications where precise resistance values are required.

Suppliers

Company
Product
Description
Supplier Links
Res, 10M, 5%, 0.25W, 0805 Rohs Compliant Koa - 84AH8886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 0.25W, 0805 Rohs Compliant Koa
84AH8886
Res, 10M, 5%, 0.25W, 0805 Rohs Compliant Koa 84AH8886
RES, 10M, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

RES, 10M, 5%, 0.25W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH8886
Product Name Res, 10M, 5%, 0.25W, 0805 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details