KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ATTD106J RK73B2ATTD106J

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711885-RK73B2ATTD106 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711885-RK73B2ATTD106 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ATTD106J
711885-RK73B2ATTD106J
Chip Resistor - Surface Mount - RK73B2ATTD106J 711885-RK73B2ATTD106J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 711885-RK73B2ATTD106 J Packaging: Reel Features: Automotive AEC-Q200, Moisture Resistant Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 711885-RK73B2ATTD106J
Packaging: Reel
Features: Automotive AEC-Q200, Moisture Resistant
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B2ATTD106JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD106JCT-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD106JCT-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD106JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD106JTR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD106JTR-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B2ATTD106JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B2ATTD106JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B2ATTD106JDKR-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
4W Resistor - 52-RK73B2ATTD106J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 5% 1/4W 0805 Product overview: RK73B2ATTD106J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD106J can be used for catalog matching and distributor lookup.

RES 10M OHM 5% 1/4W 0805 Product overview: RK73B2ATTD106J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B2ATTD106J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 0805 10M Ohm 5% 0.125W(1/8W) ±400ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B2ATTD106J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 10M Ohm 5% 0.125W(1/8W) ±400ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B2ATTD106J
Res Thick Film 0805 10M Ohm 5% 0.125W(1/8W) ±400ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B2ATTD106J
Res Thick Film 0805 10M Ohm 5% 0.125W(1/8W) ±400ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0805 10M Ohm 5% 0.125W(1/8W) ±400ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 711885-RK73B2ATTD106J 2019-RK73B2ATTD106JCT-ND 52-RK73B2ATTD106J 430-RK73B2ATTD106J
Product Name Chip Resistor - Surface Mount - RK73B2ATTD106J Chip Resistor - Surface Mount 4W Resistor Res Thick Film 0805 10M Ohm 5% 0.125W(1/8W) ±400ppm/C Molded SMD Automotive Punched Paper T/R
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film
Resistance Range 0.0100 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C 400 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers