KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B2ALTD911J RK73B2ALTD911J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170545-RK73B2ALTD91 1J Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 910 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Operating Temperature: 155 °C Case Code (Metric): 2012
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170545-RK73B2ALTD91 1J Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 910 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Operating Temperature: 155 °C Case Code (Metric): 2012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73B2ALTD911J - 1170545-RK73B2ALTD911J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B2ALTD911J
1170545-RK73B2ALTD911J
Chip Resistor - Surface Mount - RK73B2ALTD911J 1170545-RK73B2ALTD911J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170545-RK73B2ALTD91 1J Termination: SMD/SMT Voltage Rating: 150 V Length: 2 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 500 µm Resistance: 910 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V Max Operating Temperature: 155 °C Case Code (Metric): 2012

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170545-RK73B2ALTD911J
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 2 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 500 µm
Resistance: 910 Ω
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
Max Operating Temperature: 155 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1170545-RK73B2ALTD911J
Product Name Chip Resistor - Surface Mount - RK73B2ALTD911J
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 910 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details