Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024907-RK73B1JTTDD1
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 1.1 mΩ
Power Rating: 100 mW
Width: 800 µm
Categories: OEM Parts(O-R)
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERJ-3GEYJ115V; CRCW06031M10JNEB; CR0603-JW-105ELF; CRCW06031M00JNEB; ERJ-3GEYJ105V; ERJ-3GEYJ125V;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024907-RK73B1JTTDD115J |
| Product Name | OEM Parts - OEM Parts (O - R) - RK73B1JTTDD115J |