The Win Source Electronics Chip Resistor - Surface Mount is a general-purpose thick film resistor available in various sizes from 01005 to 2512. It features a tolerance of ±2% or ±5% and operates within a temperature range of -55°C to +155°C. The resistors are designed for both flow and reflow soldering processes and are compliant with EU RoHS regulations. They are AEC-Q200 tested, making them suitable for automotive applications. The maximum overload voltage varies by size, with ratings up to 400V for larger models. The resistors are available with lead-free terminations and exhibit excellent heat and moisture resistance.
680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
680 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Alternative Parts (Cross-Reference): Cross
Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors Chip Resistor - Surface Mount
Series: RK73B
Package: Tape & Reel (TR)
Features: Automotive AEC-Q200
Tolerance: ±5%
Operating Temperature: -55°C ~ 155°C
Package / Case: 0603 (1608 Metric)
RES 680K OHM 5% 1/10W 0603
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73B1JTTD684JTR-ND | RK73B1JTTD684J | |
| Product Name | Chip Resistor - Surface Mount | Resistors Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |