KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD513G

Description
51 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD513GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD513GTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD513GTR-ND
51 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD513G - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD513G
Chip Resistor - Surface Mount RK73B1JTTD513G
RES 51K OHM 2% 1/10W 0603

RES 51K OHM 2% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-RK73B1JTTD513GTR-ND RK73B1JTTD513G
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data