KOA Speer Electronics, Inc. Res, 5K1, 5%, 0.1W, 0603 Rohs Compliant Koa RK73B1JTTD512J.

Description
RES, 5K1, 5%, 0.1W, 0603 ROHS COMPLIANT: YES
Description
RES, 5K1, 5%, 0.1W, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B1J resistor is a thick film chip resistor with a nominal resistance of 5.1 kΩ and a tolerance of ±5%. It has a power rating of 0.1W and is housed in a 0603 package size. This resistor is compliant with EU RoHS regulations, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, with a maximum overload voltage of 50V. The resistor features lead-free terminations and is AEC-Q200 qualified, making it suitable for automotive applications. It is designed for general-purpose use and exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The product is suitable for applications requiring reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The RK73B1J resistor is a thick film chip resistor with a nominal resistance of 5.1 kΩ and a tolerance of ±5%. It has a power rating of 0.1W and is housed in a 0603 package size. This resistor is compliant with EU RoHS regulations, ensuring it meets environmental standards. The operating temperature range is from -55°C to +125°C, with a maximum overload voltage of 50V. The resistor features lead-free terminations and is AEC-Q200 qualified, making it suitable for automotive applications. It is designed for general-purpose use and exhibits a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The product is suitable for applications requiring reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 5%, 0.1W, 0603 Rohs Compliant Koa - 84AH8839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 5%, 0.1W, 0603 Rohs Compliant Koa
84AH8839
Res, 5K1, 5%, 0.1W, 0603 Rohs Compliant Koa 84AH8839
RES, 5K1, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 5K1, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH8839
Product Name Res, 5K1, 5%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details