430 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
430 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
430 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 430 OHM 5% 1/8W 0603
Thick Film Resistors - SMD 1/10watts 430ohms 5%
RES, 430R, 5%, 0.125W, 0603 ROHS COMPLIANT: YES
RES, 430R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:430ohm; Product Range:RK73B Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | 2019-RK73B1JTTD431JDKR-ND | RK73B1JTTD431J | 430-RK73B1JTTD431J | 84AH8826 | 37AJ0764 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/10watts 430ohms 5% | Res, 430R, 5%, 0.125W, 0603 Rohs Compliant Koa | Res, 430R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Koa |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | 0603 | |
| Resistance Range | 430 ohms | 430 ohms | 430 ohms | 430 ohms |