KOA Speer Electronics, Inc. Res, 3K9, 5%, 0.1W, 0603 Rohs Compliant Koa RK73B1JTTD392J.

Description
RES, 3K9, 5%, 0.1W, 0603 ROHS COMPLIANT: YES
Description
RES, 3K9, 5%, 0.1W, 0603 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B series thick film chip resistor, specifically the part number 84AH8819, features a nominal resistance of 3.9 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.1W and comes in a compact 0603 package size. This resistor is compliant with EU RoHS regulations, ensuring it meets environmental standards for lead-free components. The operating temperature range for this resistor is from -55°C to +125°C, making it suitable for a variety of applications. Additionally, it is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor's maximum overload voltage is specified, and it is designed for general-purpose use with a typical temperature coefficient of resistance (TCR) of ±200 ppm/°C.

Datasheet Summary
Powered by GS/AI

The RK73B series thick film chip resistor, specifically the part number 84AH8819, features a nominal resistance of 3.9 kΩ with a tolerance of ±5%. It is rated for a power dissipation of 0.1W and comes in a compact 0603 package size. This resistor is compliant with EU RoHS regulations, ensuring it meets environmental standards for lead-free components. The operating temperature range for this resistor is from -55°C to +125°C, making it suitable for a variety of applications. Additionally, it is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor's maximum overload voltage is specified, and it is designed for general-purpose use with a typical temperature coefficient of resistance (TCR) of ±200 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 5%, 0.1W, 0603 Rohs Compliant Koa - 84AH8819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, 0.1W, 0603 Rohs Compliant Koa
84AH8819
Res, 3K9, 5%, 0.1W, 0603 Rohs Compliant Koa 84AH8819
RES, 3K9, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 3K9, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84AH8819
Product Name Res, 3K9, 5%, 0.1W, 0603 Rohs Compliant Koa
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details