KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD390J

Description
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD390JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD390JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD390JDKR-ND
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD390JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD390JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD390JCT-ND
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD390JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD390JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD390JTR-ND
39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
39 OHM 8W Resistor - 52-RK73B1JTTD390J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 OHM 8W Resistor
52-RK73B1JTTD390J
39 OHM 8W Resistor 52-RK73B1JTTD390J
RES 39 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD390J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD390J can be used for catalog matching and distributor lookup.

RES 39 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD390J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD390J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1JTTD390J
932086-RK73B1JTTD390J
Chip Resistor - Surface Mount - RK73B1JTTD390J 932086-RK73B1JTTD390J
Manufacturer: KOA Speer Win Source Part Number: 932086-RK73B1JTTD390 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73B1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1JTTD390JT R, 2019-RK73B1JTTD390JD KR, 2019-RK73B1JTTD390JC T

Manufacturer: KOA Speer
Win Source Part Number: 932086-RK73B1JTTD390J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 39 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73B1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1JTTD390JTR, 2019-RK73B1JTTD390JDKR, 2019-RK73B1JTTD390JCT

Buy Now Datasheet
Thick Film Resistors 1/10watts 39ohms 5% - 430-RK73B1JTTD390J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/10watts 39ohms 5%
430-RK73B1JTTD390J
Thick Film Resistors 1/10watts 39ohms 5% 430-RK73B1JTTD390J
Thick Film Resistors 1/10watts 39ohms 5%

Thick Film Resistors 1/10watts 39ohms 5%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-RK73B1JTTD390JDKR-ND 52-RK73B1JTTD390J 932086-RK73B1JTTD390J 430-RK73B1JTTD390J
Product Name Chip Resistor - Surface Mount 39 OHM 8W Resistor Chip Resistor - Surface Mount - RK73B1JTTD390J Thick Film Resistors 1/10watts 39ohms 5%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details