KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD2R0J

Description
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD2R0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD2R0JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD2R0JDKR-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD2R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD2R0JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD2R0JTR-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD2R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD2R0JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD2R0JCT-ND
2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1JTTD2R0J
932084-RK73B1JTTD2R0J
Chip Resistor - Surface Mount - RK73B1JTTD2R0J 932084-RK73B1JTTD2R0J
Manufacturer: KOA Speer Win Source Part Number: 932084-RK73B1JTTD2R0 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73B1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1JTTD2R0JC T, 2019-RK73B1JTTD2R0JT R, 2019-RK73B1JTTD2R0JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932084-RK73B1JTTD2R0J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 2 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73B1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1JTTD2R0JCT, 2019-RK73B1JTTD2R0JTR, 2019-RK73B1JTTD2R0JDKR

Buy Now Datasheet
2 OHM 8W Resistor - 52-RK73B1JTTD2R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 8W Resistor
52-RK73B1JTTD2R0J
2 OHM 8W Resistor 52-RK73B1JTTD2R0J
RES 2 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD2R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD2R0J can be used for catalog matching and distributor lookup.

RES 2 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD2R0J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD2R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD2R0J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD2R0J
Chip Resistor - Surface Mount RK73B1JTTD2R0J
RES 2 OHM 5% 1/8W 0603

RES 2 OHM 5% 1/8W 0603

Supplier's Site Datasheet
Res, 2R, 5%, 0.125W, 0603 Rohs Compliant Koa - 84AH8768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 5%, 0.125W, 0603 Rohs Compliant Koa
84AH8768
Res, 2R, 5%, 0.125W, 0603 Rohs Compliant Koa 84AH8768
RES, 2R, 5%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, 2R, 5%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B1JTTD2R0JDKR-ND 932084-RK73B1JTTD2R0J 52-RK73B1JTTD2R0J RK73B1JTTD2R0J 84AH8768
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RK73B1JTTD2R0J 2 OHM 8W Resistor Chip Resistor - Surface Mount Res, 2R, 5%, 0.125W, 0603 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573333 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers