Manufacturer: KOA Speer
Win Source Part Number: 741196-RK73B1JTTD183
Manufacturer Homepage: www.koaspeer.com
Reference Date Code: 1417
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
18 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 18K OHM 5% 1/10W 0603
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 741196-RK73B1JTTD183J | 2019-RK73B1JTTD183JTR-ND | RK73B1JTTD183J |
| Product Name | Chip Resistor - Surface Mount - RK73B1JTTD183J | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | ||
| Tolerance | 5 +/- % | 5 +/- % |