KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD164J

Description
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD164JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD164JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD164JTR-ND
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD164JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD164JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD164JCT-ND
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD164JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD164JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD164JDKR-ND
160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 160K, 5%, 0.1W, 0603 Rohs Compliant Koa - 84AH8761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 5%, 0.1W, 0603 Rohs Compliant Koa
84AH8761
Res, 160K, 5%, 0.1W, 0603 Rohs Compliant Koa 84AH8761
RES, 160K, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 160K, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors 1/10watt 160Kohms 5% - 430-RK73B1JTTD164J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1/10watt 160Kohms 5%
430-RK73B1JTTD164J
Thick Film Resistors 1/10watt 160Kohms 5% 430-RK73B1JTTD164J
Thick Film Resistors 1/10watt 160Kohms 5%

Thick Film Resistors 1/10watt 160Kohms 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B1JTTD164JTR-ND 84AH8761 430-RK73B1JTTD164J
Product Name Chip Resistor - Surface Mount Res, 160K, 5%, 0.1W, 0603 Rohs Compliant Koa Thick Film Resistors 1/10watt 160Kohms 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers