KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD161J

Description
160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD161JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD161JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD161JCT-ND
160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD161JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD161JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD161JTR-ND
160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD161JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD161JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD161JDKR-ND
160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD161J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD161J
Chip Resistor - Surface Mount RK73B1JTTD161J
RES 160 OHM 5% 1/8W 0603

RES 160 OHM 5% 1/8W 0603

Supplier's Site Datasheet
Res Thick Film 0603 160 Ohm 5% 1/10W ±200ppm/C Molded SMD Punched Paper T/R - 430-RK73B1JTTD161J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 160 Ohm 5% 1/10W ±200ppm/C Molded SMD Punched Paper T/R
430-RK73B1JTTD161J
Res Thick Film 0603 160 Ohm 5% 1/10W ±200ppm/C Molded SMD Punched Paper T/R 430-RK73B1JTTD161J
Res Thick Film 0603 160 Ohm 5% 1/10W ±200ppm/C Molded SMD Punched Paper T/R

Res Thick Film 0603 160 Ohm 5% 1/10W ±200ppm/C Molded SMD Punched Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RK73B1JTTD161JCT-ND RK73B1JTTD161J 430-RK73B1JTTD161J
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0603 160 Ohm 5% 1/10W ±200ppm/C Molded SMD Punched Paper T/R
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details