150 kOhms ±2% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 150K OHM 2% 1/10W 0603
RES 150K OHM 2% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RK73B1JTTD154GTR-ND | RK73B1JTTD154G | 430-RK73B1JTTD154G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES 150K OHM 2% 1/10W 0603 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |