KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1JTTD104J

Description
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1JTTD104JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD104JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD104JDKR-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD104JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD104JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD104JTR-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD104JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD104JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD104JCT-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1356314-RK73B1JTTD104J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1356314-RK73B1JTTD104J
Resistors - Chip Resistor - Surface Mount 1356314-RK73B1JTTD104J
Win Source Part Number: 1356314-RK73B1JTTD10 4J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: RK73B1J HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 100 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1356314-RK73B1JTTD104J
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RK73B
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: RK73B1J
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
10W Resistor - 52-RK73B1JTTD104J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-RK73B1JTTD104J
10W Resistor 52-RK73B1JTTD104J
RES 100K OHM 5% 1/10W 0603 Product overview: RK73B1JTTD104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD104J can be used for catalog matching and distributor lookup.

RES 100K OHM 5% 1/10W 0603 Product overview: RK73B1JTTD104J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD104J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1JTTD104J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD104J
Chip Resistor - Surface Mount RK73B1JTTD104J
RES 100K OHM 5% 1/10W 0603

RES 100K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-RK73B1JTTD104JDKR-ND 1356314-RK73B1JTTD104J 52-RK73B1JTTD104J RK73B1JTTD104J
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 10W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details