KOA Speer Electronics, Inc. 100 OHM 8W Resistor RK73B1JTTD101J

Description
RES 100 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD101J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 100 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD101J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 8W Resistor - 52-RK73B1JTTD101J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 8W Resistor
52-RK73B1JTTD101J
100 OHM 8W Resistor 52-RK73B1JTTD101J
RES 100 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD101J can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 1/8W 0603 Product overview: RK73B1JTTD101J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD101J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1JTTD101J
932082-RK73B1JTTD101J
Chip Resistor - Surface Mount - RK73B1JTTD101J 932082-RK73B1JTTD101J
Manufacturer: KOA Speer Win Source Part Number: 932082-RK73B1JTTD101 J Series: RK73B Operating Temperature Range: -55°C ~ 155°C Features: 100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RK73B1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RK73B1JTTD101JT R, 2019-RK73B1JTTD101JC T, 2019-RK73B1JTTD101JD KR

Manufacturer: KOA Speer
Win Source Part Number: 932082-RK73B1JTTD101J
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RK73B1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1JTTD101JTR, 2019-RK73B1JTTD101JCT, 2019-RK73B1JTTD101JDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD101JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD101JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD101JCT-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD101JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD101JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD101JDKR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1JTTD101JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1JTTD101JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1JTTD101JTR-ND
100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 431372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
431372
Surface Mount Resistors 431372
KOA RK73B1JTTD101J

KOA RK73B1JTTD101J

Supplier's Site
Chip Resistor - Surface Mount - RK73B1JTTD101J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1JTTD101J
Chip Resistor - Surface Mount RK73B1JTTD101J
RES 100 OHM 5% 1/8W 0603

RES 100 OHM 5% 1/8W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B1JTTD101J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1JTTD101J
Resistors - Chip Resistor - Surface Mount RK73B1JTTD101J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res Thick Film 0603 100 Ohm 5% 0.125W(1/8W) ±200ppm/C Pad SMD Automotive T/R - 430-RK73B1JTTD101J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 100 Ohm 5% 0.125W(1/8W) ±200ppm/C Pad SMD Automotive T/R
430-RK73B1JTTD101J
Res Thick Film 0603 100 Ohm 5% 0.125W(1/8W) ±200ppm/C Pad SMD Automotive T/R 430-RK73B1JTTD101J
Res Thick Film 0603 100 Ohm 5% 0.125W(1/8W) ±200ppm/C Pad SMD Automotive T/R

Res Thick Film 0603 100 Ohm 5% 0.125W(1/8W) ±200ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RK73B1JTTD101J 932082-RK73B1JTTD101J 2019-RK73B1JTTD101JCT-ND 431372 RK73B1JTTD101J RK73B1JTTD101J 430-RK73B1JTTD101J
Product Name 100 OHM 8W Resistor Chip Resistor - Surface Mount - RK73B1JTTD101J Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 0603 100 Ohm 5% 0.125W(1/8W) ±200ppm/C Pad SMD Automotive T/R
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1000 watts 0.1250 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers