8.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors 8.2M OHM 5%
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73B1HTTC825JTR-ND | 430-RK73B1HTTC825J |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors 8.2M OHM 5% |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 5 +/- % | 5 +/- % |