KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1HTTC431J

Description
430 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1HTTC431JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC431JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC431JTR-ND
430 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 430R, 5%, 0.05W, 0201 Rohs Compliant Koa - 84AH8716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 5%, 0.05W, 0201 Rohs Compliant Koa
84AH8716
Res, 430R, 5%, 0.05W, 0201 Rohs Compliant Koa 84AH8716
RES, 430R, 5%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 430R, 5%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site
Thick Film Resistors - SMD 430 OHM 5% - 430-RK73B1HTTC431J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 430 OHM 5%
430-RK73B1HTTC431J
Thick Film Resistors - SMD 430 OHM 5% 430-RK73B1HTTC431J
Thick Film Resistors - SMD 430 OHM 5%

Thick Film Resistors - SMD 430 OHM 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RK73B1HTTC431JTR-ND 84AH8716 430-RK73B1HTTC431J
Product Name Chip Resistor - Surface Mount Res, 430R, 5%, 0.05W, 0201 Rohs Compliant Koa Thick Film Resistors - SMD 430 OHM 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers