24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: KOA Speer
Win Source Part Number: 932081-RK73B1HTTC240
Series: RK73B
Operating Temperature Range: -55°C ~ 155°C
Features: 24 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: RK73B1H
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RK73B1HTTC240JC
Thick Film Resistors - SMD 24 OHM 5%
Resistors - Chip Resistor - Surface Mount
RES 24 OHM 5% 1/20W 0201
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RK73B1HTTC240JTR-ND | 932081-RK73B1HTTC240J | 430-RK73B1HTTC240J | RK73B1HTTC240J | RK73B1HTTC240J |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - RK73B1HTTC240J | Thick Film Resistors - SMD 24 OHM 5% | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |||
| Resistance Range | 24 ohms | 24 ohms | 24 ohms | 24 ohms |