KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1HTTC182J RK73B1HTTC182J

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 756038-RK73B1HTTC182 J Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Categories: Resistors Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.05W, 1/20W Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 756038-RK73B1HTTC182 J Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Categories: Resistors Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.05W, 1/20W Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1HTTC182J
756038-RK73B1HTTC182J
Chip Resistor - Surface Mount - RK73B1HTTC182J 756038-RK73B1HTTC182J
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 756038-RK73B1HTTC182 J Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 kOhms Categories: Resistors Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.05W, 1/20W Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 756038-RK73B1HTTC182J
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Categories: Resistors
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.010" (0.26mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.05W, 1/20W
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Buy Now
Chip Resistor - Surface Mount - 2019-RK73B1HTTC182JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC182JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC182JDKR-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC182JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC182JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC182JCT-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC182JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC182JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC182JTR-ND
1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

1.8 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
20W Resistor - 52-RK73B1HTTC182J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-RK73B1HTTC182J
20W Resistor 52-RK73B1HTTC182J
RES 1.8K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC182J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC182J can be used for catalog matching and distributor lookup.

RES 1.8K OHM 5% 1/20W 0201 Product overview: RK73B1HTTC182J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTC182J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RK73B1HTTC182J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1HTTC182J
Resistors - Chip Resistor - Surface Mount RK73B1HTTC182J
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - RK73B1HTTC182J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1HTTC182J
Chip Resistor - Surface Mount RK73B1HTTC182J
RES 1.8K OHM 5% 1/20W 0201

RES 1.8K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 756038-RK73B1HTTC182J 2019-RK73B1HTTC182JDKR-ND 52-RK73B1HTTC182J RK73B1HTTC182J RK73B1HTTC182J
Product Name Chip Resistor - Surface Mount - RK73B1HTTC182J Chip Resistor - Surface Mount 20W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details