KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1HTTC101J

Description
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1HTTC101JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC101JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC101JCT-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC101JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC101JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC101JTR-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1HTTC101JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1HTTC101JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1HTTC101JDKR-ND
100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 100R, 5%, 0.05W, 0201 Rohs Compliant Koa - 84AH8693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.05W, 0201 Rohs Compliant Koa
84AH8693
Res, 100R, 5%, 0.05W, 0201 Rohs Compliant Koa 84AH8693
RES, 100R, 5%, 0.05W, 0201 ROHS COMPLIANT: YES

RES, 100R, 5%, 0.05W, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RK73B1HTTC101J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1HTTC101J
Chip Resistor - Surface Mount RK73B1HTTC101J
RES 100 OHM 5% 1/20W 0201

RES 100 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistors 100 OHM 5% - 430-RK73B1HTTC101J - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 100 OHM 5%
430-RK73B1HTTC101J
Thick Film Resistors 100 OHM 5% 430-RK73B1HTTC101J
Thick Film Resistors 100 OHM 5%

Thick Film Resistors 100 OHM 5%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 2019-RK73B1HTTC101JCT-ND 84AH8693 RK73B1HTTC101J 430-RK73B1HTTC101J
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 0.05W, 0201 Rohs Compliant Koa Chip Resistor - Surface Mount Thick Film Resistors 100 OHM 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details