KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RK73B1HTTB103J RK73B1HTTB103J

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106562-RK73B1HTTB10 3J Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 230 µm Resistance: 10 kΩ Power Rating: 50 mW Width: 300 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106562-RK73B1HTTB10 3J Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 230 µm Resistance: 10 kΩ Power Rating: 50 mW Width: 300 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Operating Temperature: 125 °C Case Code (Metric): 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RK73B1HTTB103J - 1106562-RK73B1HTTB103J - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RK73B1HTTB103J
1106562-RK73B1HTTB103J
Chip Resistor - Surface Mount - RK73B1HTTB103J 1106562-RK73B1HTTB103J
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106562-RK73B1HTTB10 3J Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 230 µm Resistance: 10 kΩ Power Rating: 50 mW Width: 300 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Max Operating Temperature: 125 °C Case Code (Metric): 0603

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106562-RK73B1HTTB103J
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 230 µm
Resistance: 10 kΩ
Power Rating: 50 mW
Width: 300 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Max Operating Temperature: 125 °C
Case Code (Metric): 0603

Buy Now
Product overview: RK73B1HTTB103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTB103J can be used for catalog matching and distributor lookup.

Product overview: RK73B1HTTB103J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1HTTB103J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1106562-RK73B1HTTB103J 52-RK73B1HTTB103J
Product Name Chip Resistor - Surface Mount - RK73B1HTTB103J Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details