The RK73B1FRTTBL622G is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 6.2 kΩ with a tolerance of ±1%. It has a power rating of 0.03W and is suitable for applications requiring high reliability and stability. The resistor is designed with excellent anti-sulfuration characteristics and utilizes a metal glaze thick film for enhanced heat and weather resistance. It is compatible with both flow and reflow soldering processes and meets EU RoHS requirements for lead-free terminations. The operating temperature range is from -55°C to +155°C, making it suitable for a variety of environmental conditions. The resistor is AEC-Q200 tested, ensuring its reliability in automotive applications.
6.2 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
RES 6.2K OHM 2% 1/32W 1005
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73B1FRTTBL622GTR-ND | RK73B1FRTTBL622G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 2 +/- % | 2 +/- % |