KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1FRTTBL511G

Description
510 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
Request a Quote
Description
510 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RK73B1FRTTBL511G is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 510 ohms with a tolerance of ±1%. It has a power rating of 0.03W and is suitable for applications requiring high reliability and stability. The resistor is designed with an anti-sulfuration characteristic, ensuring performance in harsh environments. It operates within a temperature range of -55°C to +125°C and can withstand a maximum overload voltage of 30V. The component is compliant with EU RoHS regulations and is suitable for both flow and reflow soldering processes. Its construction includes a ceramic substrate and a metal glaze thick film, contributing to its excellent heat and weather resistance. The RK73B series is AEC-Q200 tested, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The RK73B1FRTTBL511G is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 510 ohms with a tolerance of ±1%. It has a power rating of 0.03W and is suitable for applications requiring high reliability and stability. The resistor is designed with an anti-sulfuration characteristic, ensuring performance in harsh environments. It operates within a temperature range of -55°C to +125°C and can withstand a maximum overload voltage of 30V. The component is compliant with EU RoHS regulations and is suitable for both flow and reflow soldering processes. Its construction includes a ceramic substrate and a metal glaze thick film, contributing to its excellent heat and weather resistance. The RK73B series is AEC-Q200 tested, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1FRTTBL511GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1FRTTBL511GTR-ND
Chip Resistor - Surface Mount 2019-RK73B1FRTTBL511GTR-ND
510 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film

510 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1FRTTBL511G - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1FRTTBL511G
Chip Resistor - Surface Mount RK73B1FRTTBL511G
RES 510 OHM 2% 1/32W 1005

RES 510 OHM 2% 1/32W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73B1FRTTBL511GTR-ND RK73B1FRTTBL511G
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details