The RK73B1FRTTBL270G is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 27 ohms with a tolerance of ±2%. It has a power rating of 0.03W and is designed for applications requiring high reliability and stability. The resistor is constructed with a triple-layer electrode structure, ensuring excellent heat and weather resistance. It is suitable for both flow and reflow soldering processes and meets EU RoHS requirements for lead-free terminations. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor also exhibits excellent anti-sulfuration characteristics, which enhances its durability in harsh environments.
27 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
RES 27 OHM 2% 1/32W 1005
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73B1FRTTBL270GTR-ND | RK73B1FRTTBL270G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 27 ohms | 27 ohms |