KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1FRTTBL244G

Description
240 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
240 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1FRTTBL244GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1FRTTBL244GTR-ND
Chip Resistor - Surface Mount 2019-RK73B1FRTTBL244GTR-ND
240 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film

240 kOhms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1FRTTBL244G - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1FRTTBL244G
Chip Resistor - Surface Mount RK73B1FRTTBL244G
RES 240K OHM 2% 1/32W 1005

RES 240K OHM 2% 1/32W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RK73B1FRTTBL244GTR-ND RK73B1FRTTBL244G
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details