1.6 Ohms ±2% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Anti-Sulfur Thick Film
RES 1.6 OHM 2% 1/32W 1005
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RK73B1FRTTBL1R6GTR-ND | RK73B1FRTTBL1R6G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.6 ohms | 1.6 ohms |