KOA Speer Electronics, Inc. 750 OHM 10W Resistor RK73B1ETTP751J

Description
RES 750 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP751J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP751J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 750 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP751J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP751J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750 OHM 10W Resistor - 52-RK73B1ETTP751J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM 10W Resistor
52-RK73B1ETTP751J
750 OHM 10W Resistor 52-RK73B1ETTP751J
RES 750 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP751J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP751J can be used for catalog matching and distributor lookup.

RES 750 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP751J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP751J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP751JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP751JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP751JCT-ND
750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP751JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP751JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP751JDKR-ND
750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP751JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP751JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP751JTR-ND
750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1373721-RK73B1ETTP751J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373721-RK73B1ETTP751J
Resistors - Chip Resistor - Surface Mount 1373721-RK73B1ETTP751J
Win Source Part Number: 1373721-RK73B1ETTP75 1J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: RK73B1E HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 750 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373721-RK73B1ETTP751J
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RK73B
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: RK73B1E
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 750 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP751J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP751J
Chip Resistor - Surface Mount RK73B1ETTP751J
RES 750 OHM 5% 1/10W 0402

RES 750 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res, 750R, 5%, 0.1W, 0402 Rohs Compliant Koa - 84AH8673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 0.1W, 0402 Rohs Compliant Koa
84AH8673
Res, 750R, 5%, 0.1W, 0402 Rohs Compliant Koa 84AH8673
RES, 750R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 750R, 5%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B1ETTP751J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RK73B1ETTP751J
Resistors - Chip Resistor - Surface Mount RK73B1ETTP751J
RES 750 OHM 5% 1/10W 0402

RES 750 OHM 5% 1/10W 0402

Supplier's Site
Res Thick Film 0402 750 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B1ETTP751J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 750 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B1ETTP751J
Res Thick Film 0402 750 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B1ETTP751J
Res Thick Film 0402 750 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0402 750 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-RK73B1ETTP751J 2019-RK73B1ETTP751JCT-ND 1373721-RK73B1ETTP751J RK73B1ETTP751J 84AH8673 RK73B1ETTP751J 430-RK73B1ETTP751J
Product Name 750 OHM 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 750R, 5%, 0.1W, 0402 Rohs Compliant Koa Resistors - Chip Resistor - Surface Mount Res Thick Film 0402 750 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details