KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RK73B1ETTP620J

Description
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RK73B1ETTP620JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP620JDKR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP620JDKR-ND
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP620JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP620JCT-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP620JCT-ND
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RK73B1ETTP620JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RK73B1ETTP620JTR-ND
Chip Resistor - Surface Mount 2019-RK73B1ETTP620JTR-ND
62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±5% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
62 OHM 10W Resistor - 52-RK73B1ETTP620J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62 OHM 10W Resistor
52-RK73B1ETTP620J
62 OHM 10W Resistor 52-RK73B1ETTP620J
RES 62 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP620J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP620J can be used for catalog matching and distributor lookup.

RES 62 OHM 5% 1/10W 0402 Product overview: RK73B1ETTP620J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1ETTP620J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373710-RK73B1ETTP620J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373710-RK73B1ETTP620J
Resistors - Chip Resistor - Surface Mount 1373710-RK73B1ETTP620J
Win Source Part Number: 1373710-RK73B1ETTP62 0J Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: RK73B Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: RK73B1E HTSUS: 8533.21.0030 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 62 Ohms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373710-RK73B1ETTP620J
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: RK73B
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: RK73B1E
HTSUS: 8533.21.0030
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 62 Ohms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - RK73B1ETTP620J - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RK73B1ETTP620J
Chip Resistor - Surface Mount RK73B1ETTP620J
RES 62 OHM 5% 1/10W 0402

RES 62 OHM 5% 1/10W 0402

Supplier's Site Datasheet
Res Thick Film 0402 62 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R - 430-RK73B1ETTP620J - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 62 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R
430-RK73B1ETTP620J
Res Thick Film 0402 62 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R 430-RK73B1ETTP620J
Res Thick Film 0402 62 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Res Thick Film 0402 62 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RK73B1ETTP620J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RK73B1ETTP620J
Resistors - Chip Resistor - Surface Mount RK73B1ETTP620J
RES 62 OHM 5% 1/10W 0402

RES 62 OHM 5% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2019-RK73B1ETTP620JDKR-ND 52-RK73B1ETTP620J 1373710-RK73B1ETTP620J RK73B1ETTP620J 430-RK73B1ETTP620J RK73B1ETTP620J
Product Name Chip Resistor - Surface Mount 62 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Thick Film 0402 62 Ohm 5% 0.063W(1/16W) ±200ppm/C Molded SMD Automotive Punched Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details